Series
-
Automotive, AEC-Q100, Functional Safety (FuSa)
Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
65ns, 65ns
105ns, 105ns
Pulse Width Distortion (Max)
20ns
35ns
Rise / Fall Time (Typ)
10ns, 10ns
28ns, 25ns (Max)
Current - Output High, Low
10A, 10A
1A, 1A
Current - Peak Output
-
1.5A, 2A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
13.2V ~ 33V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
6-SOIC
Approval Agency
CQC, CSA, UR, VDE
UL, VDE