UCC5390ECDR
UCC5390ECDR
Active
Description:  DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5390ECDR Datasheet
History Price: $3.02
In Stock: 31600
UCC5390ECDR Specification
Specification
Part No
UCC5390ECDR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
65ns, 65ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
10ns, 10ns
Current - Output High, Low
10A, 10A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
UCC5390ECDR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC5390ECDR Description
The Texas Instruments UCC5390ECDR is a high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly notable for its ability to provide high peak output currents, fast switching speeds, and robust protection features, making it suitable for demanding power management applications.

## Key Features:

1. Dual-Channel Output: The UCC5390ECDR features two independent output channels, allowing it to drive two power devices simultaneously. This is particularly useful in half-bridge and full-bridge configurations.

2. High Peak Output Current: The driver can deliver peak output currents of up to 4 A, enabling rapid charging and discharging of gate capacitances. This capability is essential for minimizing switching losses and improving overall efficiency.

3. Fast Switching Speeds: The UCC5390ECDR is designed for fast rise and fall times, typically around 20 ns. This fast switching performance helps to reduce the switching losses in power devices, enhancing the efficiency of the overall system.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 10 V to 20 V, providing flexibility for various power supply configurations.

5. Integrated Bootstrap Circuit: The UCC5390ECDR includes an integrated bootstrap circuit, which simplifies the design of high-side gate drivers. This feature allows for efficient driving of high-side MOSFETs without the need for external components.

6. Under-Voltage Lockout (UVLO): The device features an under-voltage lockout function that prevents operation when the supply voltage is below a specified threshold. This protection feature helps to ensure reliable operation and prevents damage to the power devices.

7. Thermal Shutdown: The UCC5390ECDR includes thermal shutdown protection, which disables the driver in the event of excessive temperature, safeguarding the device and the connected power components.

8. Package Type: The UCC5390ECDR is available in a compact HTQFP-32 package, which is suitable for high-density applications.

## Specifications:

- Supply Voltage (VDD): 10 V to 20 V
- Output Current (IO): 4 A (peak)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 20 ns (typical)
- Input Voltage Range (VI): 0 V to VDD
- Under-Voltage Lockout (UVLO): 8.5 V (typical)
- Thermal Shutdown Temperature: 150°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP-32

## Applications:

The UCC5390ECDR is suitable for a variety of applications, including:
- DC-DC converters
- Motor drives
- Power inverters
- Industrial power supplies
- Renewable energy systems (e.g., solar inverters)
- Electric vehicles

## Conclusion:

The Texas Instruments UCC5390ECDR is a versatile and high-performance gate driver that provides essential features for driving power MOSFETs and IGBTs in demanding applications. With its dual-channel output, high peak current capability, fast switching speeds, and robust protection features, the UCC5390ECDR is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management designs. Its compact package and wide operating temperature range further make it suitable for a variety of industrial and consumer applications.
UCC5390ECDR Compare Parts
  • UCC5390ECDR vs UCC21540DWKR
  • UCC5390ECDR vs UCC21540DWR
  • UCC5390ECDR vs UCC23511BDWY
  • UCC5390ECDR vs UCC23513QDWYQ1
  • UCC5390ECDR vs UCC23514SDWV
  • UCC5390ECDR vs UCC23514VDWV
  • UCC5390ECDR vs UCC23514MDWV
  • UCC5390ECDR vs UCC23514EDWV
  • UCC5390ECDR vs UCC23313QDWYQ1
  • UCC5390ECDR vs UCC21541DWR
  • UCC5390ECDR vs UCC5310MCDWV
  • UCC5390ECDR vs UCC5310MCD
  • UCC5390ECDR vs UCC5320SCDWV
  • UCC5390ECDR vs UCC21540DWK
  • UCC5390ECDR vs UCC21530BQDWKQ1
  • UCC5390ECDR vs UCC23513BQDWYQ1
  • UCC5390ECDR vs UCC21530BQDWKRQ1
  • UCC5390ECDR vs UCC21759QDWRQ1
  • UCC5390ECDR vs UCC21739QDWRQ1
  • UCC5390ECDR vs UCC21736QDWRQ1
  • UCC5390ECDR vs UCC21710QDWRQ1
  • UCC5390ECDR vs UCC21520AQDWQ1
  • UCC5390ECDR vs UCC5350MCDWV
  • UCC5390ECDR vs UCC21732DWR
  • UCC5390ECDR vs UCC21521ADWR
  • UCC5390ECDR vs UCC5350MCDWVR
  • UCC5390ECDR vs UCC23511QDWYQ1
  • UCC5390ECDR vs UCC23313BQDWYQ1
  • UCC5390ECDR vs UCC5350MCQDWVRQ1
  • UCC5390ECDR vs UCC21540ADWK
  • UCC5390ECDR vs UCC21755QDWRQ1
  • UCC5390ECDR vs UCC21710DWR
  • UCC5390ECDR vs UCC21737QDWRQ1
  • UCC5390ECDR vs UCC23313QDWYRQ1
  • UCC5390ECDR vs UCC5320ECD
  • UCC5390ECDR vs UCC5390SCDR
  • UCC5390ECDR vs UCC5320ECDR
  • UCC5390ECDR vs UCC5320SCDWVR
  • UCC5390ECDR vs UCC21220DR
  • UCC5390ECDR vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast