Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-ST128-AD316N
96FD-ST128-AD316N
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA TLC SATAIII 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-ST128-AD316N Datasheet
History Price: $44.62
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-ST128-AD316N vs 96FD-M032-ITR71
Part No
96FD-ST128-AD316N
96FD-M032-ITR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
128GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
mSATA
Speed - Read
550MB/s
280MB/s
Speed - Write
500MB/s
50MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
-
200mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
50.95mm x 30.00mm x 4.85mm
50.80mm x 29.85mm x 4.85mm