Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-ST128-AD316N
96FD-ST128-AD316N
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA TLC SATAIII 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-ST128-AD316N Datasheet
History Price: $44.62
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96FD-ST128-AD316N Specification
Specification
Part No
96FD-ST128-AD316N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
550MB/s
Speed - Write
500MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
50.95mm x 30.00mm x 4.85mm
96FD-ST128-AD316N Related Parts
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD80-N128-LIS
Advantech Corp
SSD 128GB M.2 MLC SATA III 3.3V
96FD25-S240-INB2
Advantech Corp
SSD 240GB 2.5" MLC SATAIII 5-12V
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST064-AD316N
Advantech Corp
SSD 64GB MSATA TLC SATA III 3.3V
96FD-ST128-AD316N Compare Parts
96FD-ST128-AD316N vs 96FD25-S240-INB2
96FD-ST128-AD316N vs 96FD80-N128-LIS
96FD-ST128-AD316N vs 96FD25-S38T-INB3
96FD-ST128-AD316N vs 96FD25-S960-INB3
96FD-ST128-AD316N vs 96FD25-S480-INB3
96FD-ST128-AD316N vs 96FD25-S240-INB3
96FD-ST128-AD316N vs 96FD25-S19T-INB3
96FD-ST128-AD316N vs 96FD-M128-ITR71
96FD-ST128-AD316N vs 96FD-M064-ITR71
96FD-ST128-AD316N vs 96FD-M032-ITR71
96FD-ST128-AD316N vs 96FD80-N512-TR7
96FD-ST128-AD316N vs 96FD80-N180-INE
96FD-ST128-AD316N vs 96FD80-N120-INE
96FD-ST128-AD316N vs 96FD80-N080-INE
96FD-ST128-AD316N vs 96FD25-S960-INB2
96FD-ST128-AD316N vs 96FD25-S512-TR7
96FD-ST128-AD316N vs 96FD25-S1TB-TR7
96FD-ST128-AD316N vs 96FD25-S1TB-ITR4
96FD-ST128-AD316N vs 96FD25-S180-INE
96FD-ST128-AD316N vs 96FD25-S128-TR7
96FD-ST128-AD316N vs 96FD25-S256-PLG2
96FD-ST128-AD316N vs 96FD25-S120-INE
96FD-ST128-AD316N vs 96FD25-S1.6TB-INB2
96FD-ST128-AD316N vs 96FD25-S080-INE
96FD-ST128-AD316N vs 96FD25-ST960-M53P
96FD-ST128-AD316N vs 96FD25-ST480-M53P
96FD-ST128-AD316N vs 96FD25-ST3.8T-M53P
96FD-ST128-AD316N vs 96FD25-ST240-M53P
96FD-ST128-AD316N vs 96FD25-ST1.9T-M53P
96FD-ST128-AD316N vs 96FD-M512-TR71
96FD-ST128-AD316N vs 96FD-M512-ITR71
96FD-ST128-AD316N vs 96FD-M032-TR71
96FD-ST128-AD316N vs 96FD-I128-TR1
96FD-ST128-AD316N vs 96FD-I064-TR1
96FD-ST128-AD316N vs 96FD-I032-TR1
96FD-ST128-AD316N vs 96FD42-ST512-AD334
96FD-ST128-AD316N vs 96FD42-ST256-AD334
96FD-ST128-AD316N vs 96FD42-ST128-AD334
96FD-ST128-AD316N vs 96FD42-ST064-AD334
96FD-ST128-AD316N vs 96FD-ST512-AD316
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad