AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
Active
Description:  SSD 320GB M.2 MODULE PSLC 3.3V
Manufacturer:  ATP Electronics
History Price: $324.6
In Stock: 32000
AF320GSAIC-7BBIP vs AF32GSTHI-2BAXX
Series
A750Pi
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
mSATA
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
440MB/s
Voltage - Supply
3.3V
3.3V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.35mm
50.80mm x 29.85mm x 3.50mm