Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 320GB M.2 MODULE PSLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF320GSAIC-7BBIP Datasheet
History Price: $324.6
In Stock: 41900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF320GSAIC-7BBIP Specification
Specification
Part No
AF320GSAIC-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A750Pi
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
3.3V
Type
-
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.35mm
AF320GSAIC-7BBIP PDF Datasheet
AF320GSAIC-7BBIP Datasheet
Click and Download: AF320GSAIC-7BBIP Datasheet
AF320GSAIC-7BBIP Related Parts
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF32GSSHI-VACXP
ATP Electronics
SSD 32GB MSATA SLC SATA III 3.3V
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF32GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 32GB C-TEMP SSD VALUE
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF3T84STKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF320GSAIC-7BBIP Compare Parts
AF320GSAIC-7BBIP vs AF3T84STKA-HBAXP
AF320GSAIC-7BBIP vs AF32GSTCJ-2BAXX
AF320GSAIC-7BBIP vs AF32GSTIC-2BAXX
AF320GSAIC-7BBIP vs AF32GSTHI-2BAXX
AF320GSAIC-7BBIP vs AF320GSACJ-7BBIP
AF320GSAIC-7BBIP vs AF32GSSCJ-VACXP
AF320GSAIC-7BBIP vs AF32GSSEL-VADXP
AF320GSAIC-7BBIP vs AF32GSSIB-OEM
AF320GSAIC-7BBIP vs AF32GSSIA-VAAXP
AF320GSAIC-7BBIP vs AF32GSSHI-VACXP
AF320GSAIC-7BBIP vs AF30GSSCJ-OEM
AF320GSAIC-7BBIP vs AF32GSMEL-OEM
AF320GSAIC-7BBIP vs AF320GSAJA-8BBIP
AF320GSAIC-7BBIP vs AF32GSAEL-OEM
AF320GSAIC-7BBIP vs AF32GSSHJ-OEM
AF320GSAIC-7BBIP vs AF32GSMHI-OEM
AF320GSAIC-7BBIP vs AF32GSAHI-OEM
AF320GSAIC-7BBIP vs AF32GSSGH-AACXP
AF320GSAIC-7BBIP vs AF32GSSCD-OEM
AF320GSAIC-7BBIP vs AF32GSMIA-OEM
AF320GSAIC-7BBIP vs AF32GSMGH-AAAXP
AF320GSAIC-7BBIP vs AF32GSACD-OEM
AF320GSAIC-7BBIP vs AF320GSAIC-7BCIP
AF320GSAIC-7BBIP vs AF320GSAIC-7BAIP
AF320GSAIC-7BBIP vs AF320GSACJ-7BCIP
AF320GSAIC-7BBIP vs AF320GSACJ-7BAIP
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.