AF320GSAJA-8BBIP
AF320GSAJA-8BBIP
Active
Description:  SSD 320GB M.2 PSLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $374.636
In Stock: 38000
AF320GSAJA-8BBIP vs AF32GSTCJ-2BAXX
Series
ATP I-Temp NVMe pSLC PCIe Gen3
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
3.145GB/s
560MB/s
Speed - Write
2.67GB/s
440MB/s
Voltage - Supply
3.3V
-
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 7.00mm