AF32GSTCJ-2BAXX
AF32GSTCJ-2BAXX
Active
Description:  SATA 2.5" 32GB C-TEMP SSD VALUE
Manufacturer:  ATP Electronics
History Price: $37.03625
In Stock: 19200
AF32GSTCJ-2BAXX Specification
Specification
Part No
AF32GSTCJ-2BAXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
440MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
AF32GSTCJ-2BAXX PDF Datasheet
AF32GSTCJ-2BAXX Related Parts
AF30GSSCJ-OEM
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF32GSSHI-VACXP
AF32GSSHI-VACXP
ATP Electronics
SSD 32GB MSATA SLC SATA III 3.3V
AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
ATP Electronics
SSD 320GB M.2 MODULE PSLC 3.3V
AF32GSSIA-VAAXP
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF3T84STKA-HBAXP
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF3T84STKA-HBCIP
AF3T84STKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF32GSTCJ-2BAXX Compare Parts
  • AF32GSTCJ-2BAXX vs AF3T84STKA-HBAXP
  • AF32GSTCJ-2BAXX vs AF32GSTIC-2BAXX
  • AF32GSTCJ-2BAXX vs AF32GSTHI-2BAXX
  • AF32GSTCJ-2BAXX vs AF320GSACJ-7BBIP
  • AF32GSTCJ-2BAXX vs AF32GSSCJ-VACXP
  • AF32GSTCJ-2BAXX vs AF32GSSEL-VADXP
  • AF32GSTCJ-2BAXX vs AF32GSSIB-OEM
  • AF32GSTCJ-2BAXX vs AF32GSSIA-VAAXP
  • AF32GSTCJ-2BAXX vs AF320GSAIC-7BBIP
  • AF32GSTCJ-2BAXX vs AF32GSSHI-VACXP
  • AF32GSTCJ-2BAXX vs AF30GSSCJ-OEM
  • AF32GSTCJ-2BAXX vs AF32GSMEL-OEM
  • AF32GSTCJ-2BAXX vs AF320GSAJA-8BBIP
  • AF32GSTCJ-2BAXX vs AF32GSAEL-OEM
  • AF32GSTCJ-2BAXX vs AF32GSSHJ-OEM
  • AF32GSTCJ-2BAXX vs AF32GSMHI-OEM
  • AF32GSTCJ-2BAXX vs AF32GSAHI-OEM
  • AF32GSTCJ-2BAXX vs AF32GSSGH-AACXP
  • AF32GSTCJ-2BAXX vs AF32GSSCD-OEM
  • AF32GSTCJ-2BAXX vs AF32GSMIA-OEM
  • AF32GSTCJ-2BAXX vs AF32GSMGH-AAAXP
  • AF32GSTCJ-2BAXX vs AF32GSACD-OEM
  • AF32GSTCJ-2BAXX vs AF320GSAIC-7BCIP
  • AF32GSTCJ-2BAXX vs AF320GSAIC-7BAIP
  • AF32GSTCJ-2BAXX vs AF320GSACJ-7BCIP
  • AF32GSTCJ-2BAXX vs AF320GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock