Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSACD-OEM
AF32GSACD-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 2.5" MLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF32GSACD-OEM Datasheet
History Price: $115.3875
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSACD-OEM vs AF32GSSHI-VACXP
Part No
AF32GSACD-OEM
AF32GSSHI-VACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
mSATA
Speed - Read
250MB/s
530MB/s
Speed - Write
180MB/s
430MB/s
Voltage - Supply
-
3.3V
Type
SATA II
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
50.80mm x 29.80mm x 3.70mm