AF32GSSHI-VACXP
AF32GSSHI-VACXP
Active
Description:  SSD 32GB MSATA SLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: $308.11
In Stock: 3200
AF32GSSHI-VACXP Specification
Specification
Part No
AF32GSSHI-VACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
Speed - Read
530MB/s
Speed - Write
430MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
AF32GSSHI-VACXP PDF Datasheet
AF32GSSHI-VACXP Related Parts
AF30GSSCJ-OEM
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF320GSAIC-7BBIP
AF320GSAIC-7BBIP
ATP Electronics
SSD 320GB M.2 MODULE PSLC 3.3V
AF32GSSIA-VAAXP
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF32GSTCJ-2BAXX
AF32GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 32GB C-TEMP SSD VALUE
AF3T84STKA-HBAXP
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF3T84STKA-HBCIP
AF3T84STKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF32GSSHI-VACXP Compare Parts
  • AF32GSSHI-VACXP vs AF3T84STKA-HBAXP
  • AF32GSSHI-VACXP vs AF32GSTCJ-2BAXX
  • AF32GSSHI-VACXP vs AF32GSTIC-2BAXX
  • AF32GSSHI-VACXP vs AF32GSTHI-2BAXX
  • AF32GSSHI-VACXP vs AF320GSACJ-7BBIP
  • AF32GSSHI-VACXP vs AF32GSSCJ-VACXP
  • AF32GSSHI-VACXP vs AF32GSSEL-VADXP
  • AF32GSSHI-VACXP vs AF32GSSIB-OEM
  • AF32GSSHI-VACXP vs AF32GSSIA-VAAXP
  • AF32GSSHI-VACXP vs AF320GSAIC-7BBIP
  • AF32GSSHI-VACXP vs AF30GSSCJ-OEM
  • AF32GSSHI-VACXP vs AF32GSMEL-OEM
  • AF32GSSHI-VACXP vs AF320GSAJA-8BBIP
  • AF32GSSHI-VACXP vs AF32GSAEL-OEM
  • AF32GSSHI-VACXP vs AF32GSSHJ-OEM
  • AF32GSSHI-VACXP vs AF32GSMHI-OEM
  • AF32GSSHI-VACXP vs AF32GSAHI-OEM
  • AF32GSSHI-VACXP vs AF32GSSGH-AACXP
  • AF32GSSHI-VACXP vs AF32GSSCD-OEM
  • AF32GSSHI-VACXP vs AF32GSMIA-OEM
  • AF32GSSHI-VACXP vs AF32GSMGH-AAAXP
  • AF32GSSHI-VACXP vs AF32GSACD-OEM
  • AF32GSSHI-VACXP vs AF320GSAIC-7BCIP
  • AF32GSSHI-VACXP vs AF320GSAIC-7BAIP
  • AF32GSSHI-VACXP vs AF320GSACJ-7BCIP
  • AF32GSSHI-VACXP vs AF320GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock