Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSSCD-OEM
AF32GSSCD-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 2.5" SLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF32GSSCD-OEM Datasheet
History Price: $310.8236
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSSCD-OEM vs AF320GSACJ-7BAIP
Part No
AF32GSSCD-OEM
AF320GSACJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Box
Tray
Status
Obsolete
Obsolete
Memory Size
32GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
2.5"
Speed - Read
182MB/s
560MB/s
Speed - Write
133MB/s
500MB/s
Voltage - Supply
-
5V
Type
SATA II
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
100.00mm x 69.90mm x 9.20mm