Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSSCD-OEM
AF32GSSCD-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 2.5" SLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF32GSSCD-OEM Datasheet
History Price: $310.8236
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSSCD-OEM Specification
Specification
Part No
AF32GSSCD-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
182MB/s
Speed - Write
133MB/s
Voltage - Supply
-
Type
SATA II
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
-
AF32GSSCD-OEM Related Parts
AF30GSSCJ-OEM
ATP Electronics
SSD 30GB 2.5" SLC SATA III 5V
AF32GSSHI-VACXP
ATP Electronics
SSD 32GB MSATA SLC SATA III 3.3V
AF320GSAIC-7BBIP
ATP Electronics
SSD 320GB M.2 MODULE PSLC 3.3V
AF32GSSIA-VAAXP
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSIB-OEM
ATP Electronics
SSD 32GB M.2 MODULE SLC SATA III
AF32GSSEL-VADXP
ATP Electronics
SSD 32GB SLIM-SATA SLC 5V
AF32GSSCJ-VACXP
ATP Electronics
SSD 32GB 2.5" SLC SATA III
AF320GSACJ-7BBIP
ATP Electronics
SSD 320GB 2.5" PSLC SATA III 5V
AF32GSTHI-2BAXX
ATP Electronics
MSATA 32GB C-TEMP SSD VALUE LINE
AF32GSTIC-2BAXX
ATP Electronics
SATA M.2 2280 32GB C-TEMP SSD VA
AF32GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 32GB C-TEMP SSD VALUE
AF3T84STKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF32GSSCD-OEM Compare Parts
AF32GSSCD-OEM vs AF3T84STKA-HBAXP
AF32GSSCD-OEM vs AF32GSTCJ-2BAXX
AF32GSSCD-OEM vs AF32GSTIC-2BAXX
AF32GSSCD-OEM vs AF32GSTHI-2BAXX
AF32GSSCD-OEM vs AF320GSACJ-7BBIP
AF32GSSCD-OEM vs AF32GSSCJ-VACXP
AF32GSSCD-OEM vs AF32GSSEL-VADXP
AF32GSSCD-OEM vs AF32GSSIB-OEM
AF32GSSCD-OEM vs AF32GSSIA-VAAXP
AF32GSSCD-OEM vs AF320GSAIC-7BBIP
AF32GSSCD-OEM vs AF32GSSHI-VACXP
AF32GSSCD-OEM vs AF30GSSCJ-OEM
AF32GSSCD-OEM vs AF32GSMEL-OEM
AF32GSSCD-OEM vs AF320GSAJA-8BBIP
AF32GSSCD-OEM vs AF32GSAEL-OEM
AF32GSSCD-OEM vs AF32GSSHJ-OEM
AF32GSSCD-OEM vs AF32GSMHI-OEM
AF32GSSCD-OEM vs AF32GSAHI-OEM
AF32GSSCD-OEM vs AF32GSSGH-AACXP
AF32GSSCD-OEM vs AF32GSMIA-OEM
AF32GSSCD-OEM vs AF32GSMGH-AAAXP
AF32GSSCD-OEM vs AF32GSACD-OEM
AF32GSSCD-OEM vs AF320GSAIC-7BCIP
AF32GSSCD-OEM vs AF320GSAIC-7BAIP
AF32GSSCD-OEM vs AF320GSACJ-7BCIP
AF32GSSCD-OEM vs AF320GSACJ-7BAIP
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.