Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSTCJ-2BAXX
AF32GSTCJ-2BAXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA 2.5" 32GB C-TEMP SSD VALUE
Manufacturer:
ATP Electronics
Datasheet:
AF32GSTCJ-2BAXX Datasheet
History Price: $37.03625
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSTCJ-2BAXX vs AF32GSSHJ-OEM
Part No
AF32GSTCJ-2BAXX
AF32GSSHJ-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
mSATA
Speed - Read
560MB/s
80MB/s
Speed - Write
440MB/s
65MB/s
Voltage - Supply
-
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
26.80mm x 29.85mm x 3.70mm