AF480GSTHI-7BCXP
AF480GSTHI-7BCXP
Active
Description:  SSD 480GB MSATA TLC 3.3V
Manufacturer:  ATP Electronics
History Price: $186.58125
In Stock: 45600
AF480GSTHI-7BCXP vs AF480GSTCJ-7BCXP
Series
A650Si/A650S
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
440MB/s
500MB/s
Voltage - Supply
-
SATA III
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
50.80mm x 29.85mm x 3.50mm
100.00mm x 69.90mm x 9.20mm
Operating Temperature
3.3V
5V
Weight
-
-
Size / Dimension
-
-