Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTHI-7BCXP
AF480GSTHI-7BCXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB MSATA TLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTHI-7BCXP Datasheet
History Price: $186.58125
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTHI-7BCXP Specification
Specification
Part No
AF480GSTHI-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A650Si/A650S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
560MB/s
Speed - Write
440MB/s
Voltage - Supply
-
Type
0癈 ~ 70癈
Current - Max
50.80mm x 29.85mm x 3.50mm
Operating Temperature
3.3V
Weight
-
Size / Dimension
-
AF480GSTHI-7BCXP PDF Datasheet
AF480GSTHI-7BCXP Datasheet
Click and Download: AF480GSTHI-7BCXP Datasheet
AF480GSTHI-7BCXP Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTCJ-7BCIP
ATP Electronics
SSD 480GB 2.5" TLC SATA III 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF480GSTHI-7BCXP Compare Parts
AF480GSTHI-7BCXP vs AF480GSTIA-7BAIP
AF480GSTHI-7BCXP vs AF480GSTCJ-7BAIP
AF480GSTHI-7BCXP vs AF480GSTJA-8BAIP
AF480GSTHI-7BCXP vs AF480GSTCJ-7BCIP
AF480GSTHI-7BCXP vs AF4GSSGH-AACXP
AF480GSTHI-7BCXP vs AF480GSTJC-DBBXX
AF480GSTHI-7BCXP vs AF480GSTJA-DBCXX
AF480GSTHI-7BCXP vs AF480GSTJA-8BCIP
AF480GSTHI-7BCXP vs AF480GSTIC-7BCIP
AF480GSTHI-7BCXP vs AF480GSTIA-7BDIP
AF480GSTHI-7BCXP vs AF480GSTIA-7BCIP
AF480GSTHI-7BCXP vs AF4GSSEL-OEM
AF480GSTHI-7BCXP vs AF480GSTJA-HBBXX
AF480GSTHI-7BCXP vs AF480GSTJA-HBAXX
AF480GSTHI-7BCXP vs AF480GSTCJ-7BCXP
AF480GSTHI-7BCXP vs AF480GSTJA-8BCXP
AF480GSTHI-7BCXP vs AF40GSAJB-DBAIX
AF480GSTHI-7BCXP vs AF40GSAJA-8BAIP
AF480GSTHI-7BCXP vs AF480GSTIC-7BCXP
AF480GSTHI-7BCXP vs AF40GSAIA-7BBIP
AF480GSTHI-7BCXP vs AF4GSSHJ-OEM
AF480GSTHI-7BCXP vs AF4GSSHI-AACXP
AF480GSTHI-7BCXP vs AF4GSSGI-OEM
AF480GSTHI-7BCXP vs AF4GSSEI-OEM
AF480GSTHI-7BCXP vs AF4GSSEH-OEM
AF480GSTHI-7BCXP vs AF4GSSCD-OEM
AF480GSTHI-7BCXP vs AF4GSMGH-OEM
AF480GSTHI-7BCXP vs AF480GSTJA-8BFXX
AF480GSTHI-7BCXP vs AF480GSTJA-8BFXP
AF480GSTHI-7BCXP vs AF480GSTJA-8BFIX
AF480GSTHI-7BCXP vs AF480GSTJA-8BFIP
AF480GSTHI-7BCXP vs AF480GSTJA-8BEXX
AF480GSTHI-7BCXP vs AF480GSTJA-8BEXP
AF480GSTHI-7BCXP vs AF480GSTJA-8BEIX
AF480GSTHI-7BCXP vs AF480GSTJA-8BEIP
AF480GSTHI-7BCXP vs AF480GSTJA-8BDXX
AF480GSTHI-7BCXP vs AF480GSTJA-8BDXP
AF480GSTHI-7BCXP vs AF480GSTJA-8BDIX
AF480GSTHI-7BCXP vs AF480GSTJA-8BDIP
AF480GSTHI-7BCXP vs AF480GSTJA-8BCXX
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.