Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BDXP
AF480GSTJA-8BDXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BDXP Datasheet
History Price: $206.123
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BDXP vs AF480GSTHI-7BCXP
Part No
AF480GSTJA-8BDXP
AF480GSTHI-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N650Sc
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
mSATA
Speed - Read
3.42GB/s
560MB/s
Speed - Write
2.35GB/s
440MB/s
Voltage - Supply
NVMe
-
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
50.80mm x 29.85mm x 3.50mm
Operating Temperature
3.3V
3.3V
Weight
-
-
Size / Dimension
-
-