Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSAHI-OEM
AF8GSAHI-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB MSATA MLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF8GSAHI-OEM Datasheet
History Price: $59.8242
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSAHI-OEM vs AF8GSMGH-AACXP
Part No
AF8GSAHI-OEM
AF8GSMGH-AACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
Disk-On-Module, eUSB
Speed - Read
250MB/s
30MB/s
Speed - Write
190MB/s
22MB/s
Voltage - Supply
-
-
Type
SATA II
-
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
36.90mm x 26.60mm x 8.40mm