AF8GSMGH-AACXP
AF8GSMGH-AACXP
Active
Description:  SSD 8GB EUSB MLC
Manufacturer:  ATP Electronics
History Price: $27.6242
In Stock: 38000
AF8GSMGH-AACXP Specification
Specification
Part No
AF8GSMGH-AACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, eUSB
Speed - Read
30MB/s
Speed - Write
22MB/s
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
36.90mm x 26.60mm x 8.40mm
AF8GSMGH-AACXP Related Parts
AF8GSSHI-VACXP
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSIA-VAAXP
AF8GSSIA-VAAXP
ATP Electronics
SSD 8GB M.2 MODULE SLC SATA III
AF8GSSEL-VADXP
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF8GSMGH-AACXP Description
The ATP Electronics AF8GSMGH-AACXP is a high-performance solid-state drive (SSD) designed to deliver fast, reliable, and energy-efficient data storage for a wide range of applications. It is part of ATP Electronics' Ares SSM series, which is targeted at industrial, embedded, and high-performance computing environments. The AF8GSMGH-AACXP is specifically engineered to offer robust performance, long-term reliability, and high endurance, making it suitable for use in applications that demand sustained heavy workloads, such as servers, industrial PCs, automotive systems, and networking equipment.

The AF8GSMGH-AACXP utilizes SATA III (6Gb/s) interface technology, which enables it to deliver fast data transfer rates while maintaining backward compatibility with legacy systems that support SATA II (3Gb/s) and SATA I (1.5Gb/s). The drive also leverages NAND Flash memory technology, ensuring superior performance, reliability, and long data retention.

## Key Features:

* Interface: SATA III (6Gb/s) – Supports high-speed data transfers and is backward compatible with SATA II (3Gb/s) and SATA I (1.5Gb/s) interfaces.

* Capacity: The drive comes in various storage capacities, with the AF8GSMGH-AACXP model featuring an 8GB capacity. This makes it ideal for applications that require moderate storage, such as embedded systems, IoT devices, and edge computing platforms.

* NAND Flash Technology: The AF8GSMGH-AACXP uses high-quality MLC (Multi-Level Cell) NAND Flash for superior endurance and performance compared to SLC (Single-Level Cell) and TLC (Triple-Level Cell) NAND types. MLC Flash offers a good balance between cost, performance, and durability, making it an excellent choice for industrial and embedded applications.

* Endurance: One of the standout features of this drive is its high endurance, with the ability to withstand significant read/write cycles without degradation in performance. This feature is critical in environments where the storage device is subjected to frequent data writes, such as in industrial control systems and server applications.

* Data Transfer Rate: The AF8GSMGH-AACXP offers sequential read speeds up to 520 MB/s and sequential write speeds up to 430 MB/s. These speeds ensure that the drive can handle high-bandwidth tasks, such as running databases, handling large files, and supporting real-time data processing.

* Low Power Consumption: The drive is optimized for low power consumption, which is crucial for embedded systems and battery-powered devices. The low power draw helps extend the battery life in mobile applications and reduces the overall energy consumption in power-sensitive environments.

* Shock Resistance: Designed for rugged environments, the AF8GSMGH-AACXP is shock-resistant, making it highly durable in industrial applications where vibrations and impacts may occur. This feature is particularly beneficial in automotive, aerospace, and portable device use cases.

* Thermal Management: The SSD is equipped with advanced thermal management features, ensuring that it operates efficiently even under heavy workloads or in high-temperature environments. This makes the drive suitable for use in industrial systems, telecommunications, and remote applications that may experience fluctuating temperatures.

* Data Protection and Security: The drive comes with built-in Error Correction Code (ECC) to ensure data integrity and wear leveling technology to distribute write cycles evenly across the NAND Flash cells, prolonging the drive's lifespan. The drive also supports TRIM commands, which help manage unused data blocks, enhancing the performance of the drive over time.

* Form Factor: The AF8GSMGH-AACXP features a 2.5-inch form factor, which is a standard size for most industrial and consumer-grade SSDs. This form factor ensures compatibility with a wide range of systems, including desktops, laptops, and embedded applications.

## Electrical Characteristics:

* Interface: SATA III (6Gb/s)
* Capacity: 8GB
* Flash Type: MLC NAND Flash
* Sequential Read Speed: Up to 520 MB/s
* Sequential Write Speed: Up to 430 MB/s
* Input Voltage: 3.3V ± 5%
* Power Consumption (Active): Typically 2.5W
* Power Consumption (Idle): Typically 0.5W
* Operating Temperature Range: 0°C to 70°C (standard operating temperature)
* Storage Temperature Range: -40°C to 85°C (for non-operating conditions)
* Shock Resistance: 1500 G (half sine, 0.5 ms duration)
* Vibration Resistance: 20G (10-2000 Hz)

## Endurance and Reliability:

* Endurance Rating (TBW): Typically, the endurance rating for this model is around 3,000 P/E cycles, depending on the workload and write patterns. This means the SSD can handle a substantial amount of write operations before performance degradation.

* MTBF (Mean Time Between Failures): The drive boasts a high MTBF rating of 2 million hours, ensuring long-term reliability and minimal downtime in critical applications.

* ECC (Error Correction Code): Integrated ECC ensures that the data stored on the drive is protected from bit errors during read/write operations, improving data integrity and minimizing the risk of corruption.

* Wear Leveling: Advanced wear leveling algorithms are employed to evenly distribute data writes across the NAND Flash cells, extending the lifespan of the drive and ensuring reliable long-term performance.

* TRIM Support: The drive supports TRIM commands, which helps maintain the performance of the drive over time by notifying the SSD of unused data blocks, allowing it to clean them and optimize performance.

## Applications:

The ATP Electronics AF8GSMGH-AACXP is designed for use in a wide range of applications, particularly those that demand reliable and efficient data storage in challenging environments. Some of the typical use cases include:

* Industrial Control Systems: The rugged nature of the drive makes it ideal for industrial automation systems, which may face vibrations, dust, and temperature extremes. The drive can withstand these conditions while delivering reliable performance.

* Automotive and Transportation: The drive’s shock resistance and broad operating temperature range make it perfect for automotive systems, including infotainment systems, telematics, and electronic control units (ECUs), which require high reliability in harsh conditions.

* Embedded Systems: The compact form factor and low power consumption make the AF8GSMGH-AACXP an ideal choice for embedded systems used in a variety of applications, such as IoT devices, medical equipment, and network appliances.

* Networking Equipment: Routers, switches, and other networking devices that require fast, reliable storage can benefit from the high-speed data transfer and low latency provided by this SSD.

* Telecommunications: The drive is suited for telecommunications applications, where data needs to be transferred quickly and reliably, even under heavy workloads.

* Surveillance Systems: With high endurance and the ability to handle heavy read/write operations, this SSD can be used in surveillance systems that require constant data storage and access, especially in high-resolution video recording setups.

## Mechanical Specifications:

* Form Factor: 2.5-inch
* Dimensions: 69.85 mm (L) x 100.45 mm (W) x 7.0 mm (H)
* Weight: 60g (approximate)
* Connector: SATA 7-pin data, 15-pin power

## Advantages:

* High Speed and Efficiency: With sequential read speeds up to 520 MB/s and write speeds up to 430 MB/s, the drive delivers excellent performance for read-heavy and write-heavy workloads.

* Durability: Shock resistance, vibration resistance, and a wide operating temperature range ensure that the drive can withstand harsh environments and continue to perform reliably over time.

* Low Power Consumption: The AF8GSMGH-AACXP’s low power consumption is perfect for battery-operated devices and systems where power efficiency is critical.

* High Endurance: The drive’s ability to handle up to 3,000 P/E cycles provides the longevity needed for industrial and high-write environments.

* Compact and Standard Form Factor: The 2.5-inch form factor is compatible with a wide range of systems, from embedded solutions to high-performance computing platforms.

## Conclusion:

The ATP Electronics AF8GSMGH-AACXP is a reliable, high-performance solid-state drive designed to meet the demanding needs of industrial, embedded, and high-performance computing applications. With its SATA III interface, MLC NAND Flash technology, low dropout voltage, low power consumption, and robust endurance, this drive offers excellent performance for systems requiring fast data transfer, high reliability, and long lifespan. Its durability and compact form factor make it an ideal solution for applications in challenging environments where reliability and performance are paramount.
AF8GSMGH-AACXP Compare Parts
  • AF8GSMGH-AACXP vs AF80GSACJ-7BBIP
  • AF8GSMGH-AACXP vs AF8GSSGH-AADXP
  • AF8GSMGH-AACXP vs AF8GSSEL-VADXP
  • AF8GSMGH-AACXP vs AF8GSSIA-VAAXP
  • AF8GSMGH-AACXP vs AF80GSAIA-7BBIP
  • AF8GSMGH-AACXP vs AF80GSAIC-7BBIP
  • AF8GSMGH-AACXP vs AF8GSSHI-VACXP
  • AF8GSMGH-AACXP vs AF80GSAJB-DBAIX
  • AF8GSMGH-AACXP vs AF80GSAJA-8BAIP
  • AF8GSMGH-AACXP vs AF8GSAEL-OEM
  • AF8GSMGH-AACXP vs AF8GSSHJ-OEM
  • AF8GSMGH-AACXP vs AF8GSAHI-OEM
  • AF8GSMGH-AACXP vs AF8GSSGI-OEM
  • AF8GSMGH-AACXP vs AF8GSSEI-OEM
  • AF8GSMGH-AACXP vs AF8GSSEH-OEM
  • AF8GSMGH-AACXP vs AF8GSSCD-OEM
  • AF8GSMGH-AACXP vs AF8GSMHI-OEM
  • AF8GSMGH-AACXP vs AF8GSMEL-OEM
  • AF8GSMGH-AACXP vs AF8GSACD-OEM
  • AF8GSMGH-AACXP vs AF80GSAJB-DBAXX
  • AF8GSMGH-AACXP vs AF80GSAIC-7BCIP
  • AF8GSMGH-AACXP vs AF80GSAIC-7BAIP
  • AF8GSMGH-AACXP vs AF80GSAIA-7BCIP
  • AF8GSMGH-AACXP vs AF80GSAIA-7BAIP
  • AF8GSMGH-AACXP vs AF80GSAHI-7BCIP
  • AF8GSMGH-AACXP vs AF80GSAHI-7BBIP
  • AF8GSMGH-AACXP vs AF80GSAHI-7BAIP
  • AF8GSMGH-AACXP vs AF80GSACJ-7BCIP
  • AF8GSMGH-AACXP vs AF80GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.