AF8GSMGH-AACXP
AF8GSMGH-AACXP
Active
Description:  SSD 8GB EUSB MLC
Manufacturer:  ATP Electronics
History Price: $27.6242
In Stock: 38000
AF8GSMGH-AACXP vs AF80GSACJ-7BCIP
Series
-
A600S
Packaging
Box
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Disk-On-Module, eUSB
2.5"
Speed - Read
30MB/s
560MB/s
Speed - Write
22MB/s
500MB/s
Voltage - Supply
-
5V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
36.90mm x 26.60mm x 8.40mm
100.00mm x 69.90mm x 9.20mm