Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSIA-VAAXP
AF8GSSIA-VAAXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB M.2 MODULE SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSIA-VAAXP Datasheet
History Price: $144.01
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSIA-VAAXP vs AF8GSSEL-VADXP
Part No
AF8GSSIA-VAAXP
AF8GSSEL-VADXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
530MB/s
530MB/s
Speed - Write
400MB/s
430MB/s
Voltage - Supply
-
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
54.00mm x 39.00mm x 4.00mm