AF8GSSIA-VAAXP
AF8GSSIA-VAAXP
Active
Description:  SSD 8GB M.2 MODULE SLC SATA III
Manufacturer:  ATP Electronics
History Price: $144.01
In Stock: 4400
AF8GSSIA-VAAXP Specification
Specification
Part No
AF8GSSIA-VAAXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Speed - Read
530MB/s
Speed - Write
400MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF8GSSIA-VAAXP PDF Datasheet
AF8GSSIA-VAAXP Related Parts
AF8GSSHI-VACXP
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSEL-VADXP
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BCIP
AF80GSAHI-7BCIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF8GSSIA-VAAXP Compare Parts
  • AF8GSSIA-VAAXP vs AF80GSACJ-7BBIP
  • AF8GSSIA-VAAXP vs AF8GSSGH-AADXP
  • AF8GSSIA-VAAXP vs AF8GSSEL-VADXP
  • AF8GSSIA-VAAXP vs AF80GSAIA-7BBIP
  • AF8GSSIA-VAAXP vs AF80GSAIC-7BBIP
  • AF8GSSIA-VAAXP vs AF8GSSHI-VACXP
  • AF8GSSIA-VAAXP vs AF80GSAJB-DBAIX
  • AF8GSSIA-VAAXP vs AF80GSAJA-8BAIP
  • AF8GSSIA-VAAXP vs AF8GSAEL-OEM
  • AF8GSSIA-VAAXP vs AF8GSSHJ-OEM
  • AF8GSSIA-VAAXP vs AF8GSAHI-OEM
  • AF8GSSIA-VAAXP vs AF8GSSGI-OEM
  • AF8GSSIA-VAAXP vs AF8GSSEI-OEM
  • AF8GSSIA-VAAXP vs AF8GSSEH-OEM
  • AF8GSSIA-VAAXP vs AF8GSSCD-OEM
  • AF8GSSIA-VAAXP vs AF8GSMHI-OEM
  • AF8GSSIA-VAAXP vs AF8GSMGH-AACXP
  • AF8GSSIA-VAAXP vs AF8GSMEL-OEM
  • AF8GSSIA-VAAXP vs AF8GSACD-OEM
  • AF8GSSIA-VAAXP vs AF80GSAJB-DBAXX
  • AF8GSSIA-VAAXP vs AF80GSAIC-7BCIP
  • AF8GSSIA-VAAXP vs AF80GSAIC-7BAIP
  • AF8GSSIA-VAAXP vs AF80GSAIA-7BCIP
  • AF8GSSIA-VAAXP vs AF80GSAIA-7BAIP
  • AF8GSSIA-VAAXP vs AF80GSAHI-7BCIP
  • AF8GSSIA-VAAXP vs AF80GSAHI-7BBIP
  • AF8GSSIA-VAAXP vs AF80GSAHI-7BAIP
  • AF8GSSIA-VAAXP vs AF80GSACJ-7BCIP
  • AF8GSSIA-VAAXP vs AF80GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.