Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 PCIE 3D NVME
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BAIP Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BAIP vs AF960GSTJA-8BEXP
Part No
AF960GSTJA-8BAIP
AF960GSTJA-8BEXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
2280-D2-M
N600S
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module, PCIe
M.2 Module
Speed - Read
-
3.42GB/s
Speed - Write
-
3.05GB/s
Voltage - Supply
-
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm