☰
B72.915JGB.00207
B72.915JGB.00207
Active
Description:  PCIE 2242 NVME GEN3X2 240GB
Manufacturer:  Apacer Memory
History Price: $104.7
In Stock: 22960
B72.915JGB.00207 vs B72.915JGB.00310
Series
PV910-M242
PV910-M242
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
1.6GB/s
1.8GB/s
Speed - Write
950MB/s
955MB/s
Voltage - Supply
3.3V
3.3V
Type
NVMe
NVMe
Current - Max
605mA
600mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.80mm
42.00mm x 22.00mm x 3.88mm