☰
B72.915JGB.00207
B72.915JGB.00207
Active
Description:  PCIE 2242 NVME GEN3X2 240GB
Manufacturer:  Apacer Memory
History Price: $104.7
In Stock: 49140
B72.915JGB.00207 Specification
Specification
Part No
B72.915JGB.00207
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
PV910-M242
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
1.6GB/s
Speed - Write
950MB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
605mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.80mm
B72.915JGB.00207 Related Parts
B72.225HHU.00125
B72.225HHU.00125
Apacer Memory
PCIE 2242 NVME GEN3X4 BICS5 120G
B72.22CHGU.00124
B72.22CHGU.00124
Apacer Memory
PCIE 2242 NVME GEN3X4 BICS5 120G
B72.22CJGU.00121
B72.22CJGU.00121
Apacer Memory
PCIE 2242 NVME GEN3X4 BICS5 256G
B72.22CKGU.00121
B72.22CKGU.00121
Apacer Memory
PCIE 2242 NVME GEN3X4 BICS5 512G
B72.22CLGU.00121
B72.22CLGU.00121
Apacer Memory
PCIE 2242 NVME GEN3X4 BICS5 1TB
B72.915GGB.00207
B72.915GGB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 60GB
B72.915GHB.00207
B72.915GHB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 60GB ET
B72.915HGB.00207
B72.915HGB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 120GB
B72.915HHB.00207
B72.915HHB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 120GB ET
B72.915JHB.00207
B72.915JHB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 240GB ET
B72.915KGB.00207
B72.915KGB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 480GB
B72.915KHB.00207
B72.915KHB.00207
Apacer Memory
PCIE 2242 NVME GEN3X2 480GB ET
B72.915JGB.00207 Compare Parts
  • B72.915JGB.00207 vs B72.915LGB.00110
  • B72.915JGB.00207 vs B72.915KHB.00410
  • B72.915JGB.00207 vs B72.915KGB.00310
  • B72.915JGB.00207 vs B72.915JHB.00310
  • B72.915JGB.00207 vs B72.915JGB.00310
  • B72.915JGB.00207 vs B72.915HHB.00310
  • B72.915JGB.00207 vs B72.915HGB.00310
  • B72.915JGB.00207 vs B72.915KHB.00204
  • B72.915JGB.00207 vs B72.915KGB.00204
  • B72.915JGB.00207 vs B72.915JHB.00204
  • B72.915JGB.00207 vs B72.915JGB.00204
  • B72.915JGB.00207 vs B72.915HHB.00204
  • B72.915JGB.00207 vs B72.915HGB.00204
  • B72.915JGB.00207 vs B72.915GHB.00204
  • B72.915JGB.00207 vs B72.915GGB.00204
  • B72.915JGB.00207 vs B72.225LHU.00122
  • B72.915JGB.00207 vs B72.225LGU.00122
  • B72.915JGB.00207 vs B72.225KHU.00122
  • B72.915JGB.00207 vs B72.225KGU.00122
  • B72.915JGB.00207 vs B72.225JHU.00122
  • B72.915JGB.00207 vs B72.225JGU.00122
  • B72.915JGB.00207 vs B72.225HGU.00125
  • B72.915JGB.00207 vs B72.915KHB.00207
  • B72.915JGB.00207 vs B72.915KGB.00207
  • B72.915JGB.00207 vs B72.915JHB.00207
  • B72.915JGB.00207 vs B72.915HHB.00207
  • B72.915JGB.00207 vs B72.915HGB.00207
  • B72.915JGB.00207 vs B72.915GHB.00207
  • B72.915JGB.00207 vs B72.915GGB.00207
  • B72.915JGB.00207 vs B72.22CLGU.00121
  • B72.915JGB.00207 vs B72.22CKGU.00121
  • B72.915JGB.00207 vs B72.22CJGU.00121
  • B72.915JGB.00207 vs B72.22CHGU.00124
  • B72.915JGB.00207 vs B72.225HHU.00125
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.