Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial IM2P41B8-512GITB5
IM2P41B8-512GITB5
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA INDUSTRIAL-GRADE PCIE GEN
Manufacturer:
ADATA Industrial
Datasheet:
IM2P41B8-512GITB5 Datasheet
History Price: $153.52
In Stock: 7760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IM2P41B8-512GITB5 vs IM2S3168-512GITB5
Part No
IM2P41B8-512GITB5
IM2S3168-512GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
ADATA Industrial
Series
IM2P41B8
IM2S3168
Packaging
Tray
Bulk
Status
Active
Active
Memory Size
512GB
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
M.2 Module
Speed - Read
7.0GB/s
560MB/s
Speed - Write
6.5GB/s
520MB/s
Voltage - Supply
3.3V
3.3V
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.60mm
80.00mm x 22.00mm x 3.60mm