☰
IM2P41B8-512GITB5
IM2P41B8-512GITB5
Active
Description:  ADATA INDUSTRIAL-GRADE PCIE GEN
Manufacturer:  ADATA Industrial
History Price: $153.52
In Stock: 6360
IM2P41B8-512GITB5 Specification
Specification
Part No
IM2P41B8-512GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
Series
IM2P41B8
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
7.0GB/s
Speed - Write
6.5GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.60mm
IM2P41B8-512GITB5 PDF Datasheet
IM2P41B8-512GITB5 Related Parts
IM2P32A4-001TCTB5
IM2P32A4-001TCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-128GCTB5
IM2P32A4-128GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-256GCTB5
IM2P32A4-256GCTB5
ADATA Industrial
IM2P32A4 PCIE M.2 2242 DRAM
IM2P32A4-512GCTB5
IM2P32A4-512GCTB5
ADATA Industrial
ADATA IM2P32A4 PCIE M.2 2242 DRA
IM2P32A8-001TCTB5
IM2P32A8-001TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-002TCTB5
IM2P32A8-002TCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-128GCTB5
IM2P32A8-128GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-256GCTB5
IM2P32A8-256GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P32A8-512GCTB5
IM2P32A8-512GCTB5
ADATA Industrial
IM2P32A8 PCIE M.2 2280 DRAM
IM2P41B8-001TCTB5
IM2P41B8-001TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 001T
IM2P41B8-002TCTB5
IM2P41B8-002TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 002T
IM2P41B8-004TCTB5
IM2P41B8-004TCTB5
ADATA Industrial
PCIE GEN4X4 M.2 2280 3D TLC 004T
IM2P41B8-512GITB5 Compare Parts
  • IM2P41B8-512GITB5 vs IM2S31D8-256GCTB5
  • IM2P41B8-512GITB5 vs IM2S31D8-128GCTB5
  • IM2P41B8-512GITB5 vs IM2S31D4-512GCTB5
  • IM2P41B8-512GITB5 vs IM2S31D4-256GCTB5
  • IM2P41B8-512GITB5 vs IM2S31D4-128GCTB5
  • IM2P41B8-512GITB5 vs IM2S3168-512GCTB5
  • IM2P41B8-512GITB5 vs IM2S3168-256GCTB5
  • IM2P41B8-512GITB5 vs IM2S3168-128GCTB5
  • IM2P41B8-512GITB5 vs IM2S3168-002TCTB5
  • IM2P41B8-512GITB5 vs IM2S3168-001TCTB5
  • IM2P41B8-512GITB5 vs IM2S3164-512GCTB5
  • IM2P41B8-512GITB5 vs IM2S3164-256GCTB5
  • IM2P41B8-512GITB5 vs IM2S3164-128GCTB5
  • IM2P41B8-512GITB5 vs IM2S3164-001TCTB5
  • IM2P41B8-512GITB5 vs IM2P41B8-512GCTB5
  • IM2P41B8-512GITB5 vs IM2P41B8-004TCTB5
  • IM2P41B8-512GITB5 vs IM2P41B8-002TCTB5
  • IM2P41B8-512GITB5 vs IM2P41B8-001TCTB5
  • IM2P41B8-512GITB5 vs IM2P32A8-512GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A8-256GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A8-128GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A8-002TCTB5
  • IM2P41B8-512GITB5 vs IM2P32A8-001TCTB5
  • IM2P41B8-512GITB5 vs IM2P32A4-512GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A4-256GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A4-128GCTB5
  • IM2P41B8-512GITB5 vs IM2P32A4-001TCTB5
  • IM2P41B8-512GITB5 vs IM2S3328E-016GM
  • IM2P41B8-512GITB5 vs IM2S3328E-001TT
  • IM2P41B8-512GITB5 vs IM2S3328E-001TM
  • IM2P41B8-512GITB5 vs IM2S3328E-512GT
  • IM2P41B8-512GITB5 vs IM2S3328E-512GM
  • IM2P41B8-512GITB5 vs IM2S3328E-256GT
  • IM2P41B8-512GITB5 vs IM2S3328E-256GM
  • IM2P41B8-512GITB5 vs IM2S3328E-128GT
  • IM2P41B8-512GITB5 vs IM2S3328E-128GM
  • IM2P41B8-512GITB5 vs IM2S3328E-064GT
  • IM2P41B8-512GITB5 vs IM2S3328E-064GM
  • IM2P41B8-512GITB5 vs IM2S3328E-032GT
  • IM2P41B8-512GITB5 vs IM2S3328E-032GM
  • IM2P41B8-512GITB5 FAQ
    Q1: What is the IM2P41B8-512GITB5 model and its primary function?
    A: The IM2P41B8-512GITB5 is an industrial-grade M.2 SSD (Solid State Drive) from ADATA, designed for high-performance storage in embedded systems, industrial computers, and harsh environments. It utilizes the M.2 2280 form factor and provides a reliable, high-speed storage solution with excellent durability, ideal for industrial and mission-critical applications.

    Q2: What is the capacity of the IM2P41B8-512GITB5?
    A: The IM2P41B8-512GITB5 offers a storage capacity of 512GB. This capacity is well-suited for storing large amounts of data, including operating systems, software applications, and files in industrial systems, where performance and reliability are key.

    Q3: What kind of interface does the IM2P41B8-512GITB5 use?
    A: The IM2P41B8-512GITB5 uses the PCIe Gen 3.0 x4 interface, which enables high-speed data transfer and low latency. This interface ensures fast read and write speeds, making the SSD ideal for applications that require quick access to large data sets or high-speed storage for embedded systems.

    Q4: What is the read and write performance of the IM2P41B8-512GITB5?
    A: The IM2P41B8-512GITB5 delivers excellent performance, with read speeds up to 3,400 MB/s and write speeds up to 2,500 MB/s. These speeds make it suitable for demanding applications, including real-time data processing and high-performance embedded systems.

    Q5: Is the IM2P41B8-512GITB5 durable enough for industrial environments?
    A: Yes, the IM2P41B8-512GITB5 is designed specifically for industrial applications. It features robust components and a thermal design that ensures reliable operation in harsh environments. It is resistant to shocks, vibrations, and extreme temperatures, making it suitable for use in factory floors, automotive systems, and other rugged environments.

    Q6: What temperature range can the IM2P41B8-512GITB5 operate in?
    A: The IM2P41B8-512GITB5 is designed to operate in a wide temperature range from -40°C to +85°C. This makes it ideal for use in industrial and automotive systems, which often experience extreme temperature fluctuations.

    Q7: What form factor is the IM2P41B8-512GITB5?
    A: The IM2P41B8-512GITB5 comes in the M.2 2280 form factor, which is widely used in modern computing systems. Its compact size allows for easy integration into a variety of devices, including embedded systems, servers, and industrial machines, without taking up excessive space.

    Q8: Does the IM2P41B8-512GITB5 support TRIM?
    A: Yes, the IM2P41B8-512GITB5 supports the TRIM command, which helps optimize the drive’s performance and lifespan by informing the SSD which blocks of data are no longer needed and can be wiped. This ensures that the drive maintains high performance over time.

    Q9: Is the IM2P41B8-512GITB5 suitable for mission-critical applications?
    A: Yes, the IM2P41B8-512GITB5 is built for mission-critical applications, offering reliability, high endurance, and consistent performance. It is an ideal choice for environments where downtime or data loss cannot be tolerated, such as industrial control systems, data acquisition systems, and embedded computing.

    Q10: What type of NAND flash does the IM2P41B8-512GITB5 use?
    A: The IM2P41B8-512GITB5 uses 3D NAND flash technology, which offers higher density and better endurance compared to traditional planar NAND. 3D NAND improves overall reliability, performance, and energy efficiency, making it ideal for use in high-demand industrial environments.

    Q11: How much endurance does the IM2P41B8-512GITB5 have?
    A: The IM2P41B8-512GITB5 offers high endurance, with a Total Bytes Written (TBW) rating of up to 900 TB. This ensures that the SSD can handle substantial amounts of data writing and rewriting, making it ideal for applications where frequent read and write operations are common.

    Q12: Does the IM2P41B8-512GITB5 have built-in data protection features?
    A: Yes, the IM2P41B8-512GITB5 includes built-in features such as ECC (Error Correction Code) and wear leveling. These features help prevent data corruption and ensure long-term reliability by distributing write operations evenly across the NAND flash, extending the lifespan of the SSD.

    Q13: What kind of power loss protection does the IM2P41B8-512GITB5 offer?
    A: The IM2P41B8-512GITB5 has integrated power loss protection features that help prevent data loss in the event of an unexpected power failure. It ensures that any data in transit to the drive is properly written, protecting against corruption and improving the reliability of the system.

    Q14: Can the IM2P41B8-512GITB5 be used in servers or data centers?
    A: Yes, the IM2P41B8-512GITB5 is suitable for use in servers and data centers, offering high-speed storage and low latency. Its durability and performance make it an excellent choice for applications requiring fast data access, such as database management and cloud computing.

    Q15: What is the warranty for the IM2P41B8-512GITB5?
    A: The IM2P41B8-512GITB5 typically comes with a 5-year warranty. This warranty provides assurance of the SSD’s long-term reliability and allows users to replace the drive if it fails within the warranty period, ensuring peace of mind in critical industrial applications.

    Q16: Is the IM2P41B8-512GITB5 compatible with standard operating systems?
    A: Yes, the IM2P41B8-512GITB5 is compatible with all major operating systems, including Windows, Linux, and macOS. It can be easily integrated into systems running these OS environments without requiring special drivers, making it highly versatile for various industrial and commercial applications.

    Q17: How does the IM2P41B8-512GITB5 perform under heavy workloads?
    A: The IM2P41B8-512GITB5 is designed to handle heavy workloads efficiently. With its high read and write speeds and excellent endurance, it maintains consistent performance even under demanding conditions, such as continuous data processing and large file transfers.

    Q18: What kind of applications are ideal for the IM2P41B8-512GITB5?
    A: The IM2P41B8-512GITB5 is ideal for applications that require fast, reliable, and durable storage. These include industrial automation, edge computing, surveillance systems, medical equipment, automotive systems, and high-performance embedded computing applications.

    Q19: Does the IM2P41B8-512GITB5 offer AES encryption support?
    A: Yes, the IM2P41B8-512GITB5 supports AES 256-bit hardware encryption, providing an additional layer of security for sensitive data stored on the drive. This feature is crucial for applications where data protection and confidentiality are critical.

    Q20: What is the form factor of the IM2P41B8-512GITB5, and how does it fit in different devices?
    A: The IM2P41B8-512GITB5 uses the M.2 2280 form factor, which is a compact and widely used form factor for modern SSDs. Its small size allows it to fit into a wide range of devices, from industrial systems to laptops and embedded devices, offering flexibility in system design and integration.
    Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!