Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial IM2S3168-512GITB5
IM2S3168-512GITB5
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA M.2 2280 3D TLC 512G
Manufacturer:
ADATA Industrial
Datasheet:
IM2S3168-512GITB5 Datasheet
History Price: $100.941
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IM2S3168-512GITB5 vs IM2P41B8-512GITB5
Part No
IM2S3168-512GITB5
IM2P41B8-512GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
ADATA Industrial
Series
IM2S3168
IM2P41B8
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
512GB
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 NVMe 2280
Speed - Read
560MB/s
7.0GB/s
Speed - Write
520MB/s
6.5GB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.60mm
80.00mm x 22.00mm x 3.60mm