SP010TIMDC351RW0
SP010TIMDC351RW0
Active
Description:  SSD 1TB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $578.04
In Stock: 37200
SP010TIMDC351RW0 vs SP010TIMSA355SV0
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
1TB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
mSATA
Speed - Read
520MB/s
560MB/s
Speed - Write
480MB/s
520MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
575mA
650mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
51.00mm x 30.00mm x 3.50mm