SP010TIMDC351RW0
SP010TIMDC351RW0
Active
Description:  SSD 1TB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $578.04
In Stock: 37200
SP010TIMDC351RW0 Specification
Specification
Part No
SP010TIMDC351RW0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
520MB/s
Speed - Write
480MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
575mA
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
SP010TIMDC351RW0 Related Parts
SP010TIMSA355SV0
SP010TIMSA355SV0
Silicon Power
SSD 1TB MSATA TLC SATA III 3.3V
SP064GIMDB355SV0
SP064GIMDB355SV0
Silicon Power
SSD 64GB M.2 TLC SATA III 3.3V
SP064GIMDB555SV0
SP064GIMDB555SV0
Silicon Power
SSD 64GB M.2 PSLC SATA III 3.3V
SP064GIMDA355SV0
SP064GIMDA355SV0
Silicon Power
SSD 64GB M.2 TLC SATA III 3.3V
SP032GIMDA555SV0
SP032GIMDA555SV0
Silicon Power
SSD 32GB M.2 TLC SATA III 3.3V
SP064GIMDA555SV0
SP064GIMDA555SV0
Silicon Power
SSD 64GB M.2 TLC SATA III 3.3V
SP064GIMDC355SV0
SP064GIMDC355SV0
Silicon Power
SSD 64GB M.2 TLC SATA III 3.3V
SP064GIMDC555SV0
SP064GIMDC555SV0
Silicon Power
SSD 64GB M.2 TLC SATA III 3.3V
SP032GIMSA305SV0
SP032GIMSA305SV0
Silicon Power
SSD 32GB MSATA MLC SATA III 3.3V
SP064GIMSA305SV0
SP064GIMSA305SV0
Silicon Power
SSD 64GB MSATA MLC SATA III 3.3V
SP064GIMSA355SV0
SP064GIMSA355SV0
Silicon Power
SSD 64GB MSATA TLC SATA III 3.3V
SP032GIMSA555SV0
SP032GIMSA555SV0
Silicon Power
SSD 32GB MSATA TLC SATA III 3.3V
SP010TIMDC351RW0 Compare Parts
  • SP010TIMDC351RW0 vs SP010TISSD351RW0
  • SP010TIMDC351RW0 vs SP010TISSD301RW0
  • SP010TIMDC351RW0 vs SP064GIMSA555SV0
  • SP010TIMDC351RW0 vs SP032GIMSA555SV0
  • SP010TIMDC351RW0 vs SP064GIMSA355SV0
  • SP010TIMDC351RW0 vs SP064GIMSA305SV0
  • SP010TIMDC351RW0 vs SP032GIMSA305SV0
  • SP010TIMDC351RW0 vs SP064GIMDC555SV0
  • SP010TIMDC351RW0 vs SP064GIMDC355SV0
  • SP010TIMDC351RW0 vs SP064GIMDA555SV0
  • SP010TIMDC351RW0 vs SP032GIMDA555SV0
  • SP010TIMDC351RW0 vs SP064GIMDA355SV0
  • SP010TIMDC351RW0 vs SP064GIMDB555SV0
  • SP010TIMDC351RW0 vs SP064GIMDB355SV0
  • SP010TIMDC351RW0 vs SP010TIMSA355SV0
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.