Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ GAPTEC Electronic 1S4E_1205S1U
1S4E_1205S1U
Active
Board Mount - DC/DC Converters
Description:
DC-DC
Manufacturer:
GAPTEC Electronic
Datasheet:
1S4E_1205S1U Datasheet
History Price: $3.06
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1S4E_1205S1U vs 1S4E_1203S1U
Part No
1S4E_1205S1U
1S4E_1203S1U
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
GAPTEC Electronic
GAPTEC Electronic
Series
1S4E_S1U (1W)
1S4E_S1U (1W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
10.8V
Voltage - Input (Max)
13.2V
13.2V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
200mA
303mA
Power (Watts)
1 W
1 W
Voltage - Isolation
1 kV
1 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
-
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.79
0.78
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP Module
4-SIP Module