1S4E_1205S1U
1S4E_1205S1U
Active
Description:  DC-DC
Manufacturer:  GAPTEC Electronic
History Price: $3.06
In Stock: 10720
1S4E_1205S1U Specification
Specification
Part No
1S4E_1205S1U
Category
Board Mount - DC/DC Converters
Manufacturer
GAPTEC Electronic
Series
1S4E_S1U (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA
Power (Watts)
1 W
Voltage - Isolation
1 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.79
Mounting Type
Through Hole
Package / Case
4-SIP Module
1S4E_1205S1U PDF Datasheet
1S4E_1205S1U Related Parts
1S4AE_0303S1.5UP
1S4AE_0303S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0305S1.5UP
1S4AE_0305S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0312S1.5UP
1S4AE_0312S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0315S1.5UP
1S4AE_0315S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0324S1.5UP
1S4AE_0324S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0503S1.5UP
1S4AE_0503S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0503S3UP
1S4AE_0503S3UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0505S1.5UP
1S4AE_0505S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0505S3UP
1S4AE_0505S3UP
GAPTEC Electronic
DC-DC
1S4AE_0512S1.5UP
1S4AE_0512S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0512S3UP
1S4AE_0512S3UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4AE_0515S1.5UP
1S4AE_0515S1.5UP
GAPTEC Electronic
DC-DC INDUSTRIAL
1S4E_1205S1U Compare Parts
  • 1S4E_1205S1U vs 1S4E_4818S1U
  • 1S4E_1205S1U vs 1S4E_4815S1U
  • 1S4E_1205S1U vs 1S4E_4812S1U
  • 1S4E_1205S1U vs 1S4E_4809S1U
  • 1S4E_1205S1U vs 1S4E_4807S1U
  • 1S4E_1205S1U vs 1S4E_4805S1U
  • 1S4E_1205S1U vs 1S4E_4803S1U
  • 1S4E_1205S1U vs 1S4E_2424S1U
  • 1S4E_1205S1U vs 1S4E_2418S1U
  • 1S4E_1205S1U vs 1S4E_2415S1U
  • 1S4E_1205S1U vs 1S4E_2412S1U
  • 1S4E_1205S1U vs 1S4E_2409S1U
  • 1S4E_1205S1U vs 1S4E_2407S1U
  • 1S4E_1205S1U vs 1S4E_2405S1U
  • 1S4E_1205S1U vs 1S4E_2403S1U
  • 1S4E_1205S1U vs 1S4E_1524S1U
  • 1S4E_1205S1U vs 1S4E_1518S1U
  • 1S4E_1205S1U vs 1S4E_1515S1U
  • 1S4E_1205S1U vs 1S4E_1512S1U
  • 1S4E_1205S1U vs 1S4E_1509S1U
  • 1S4E_1205S1U vs 1S4E_1507S1U
  • 1S4E_1205S1U vs 1S4E_1505S1U
  • 1S4E_1205S1U vs 1S4E_1503S1U
  • 1S4E_1205S1U vs 1S4E_1224S1U
  • 1S4E_1205S1U vs 1S4E_1218S1U
  • 1S4E_1205S1U vs 1S4E_1215S1U
  • 1S4E_1205S1U vs 1S4E_1212S1U
  • 1S4E_1205S1U vs 1S4E_1209S1U
  • 1S4E_1205S1U vs 1S4E_1207S1U
  • 1S4E_1205S1U vs 1S4E_1203S1U
  • 1S4E_1205S1U vs 1S4E_0524S1U
  • 1S4E_1205S1U vs 1S4E_0518S1U
  • 1S4E_1205S1U vs 1S4E_0515S1U
  • 1S4E_1205S1U vs 1S4E_0512S1U
  • 1S4E_1205S1U vs 1S4E_0509S1U
  • 1S4E_1205S1U vs 1S4E_0507S1U
  • 1S4E_1205S1U vs 1S4E_0505S1U
  • 1S4E_1205S1U vs 1S4E_0505S1.5U
  • 1S4E_1205S1U vs 1S4E_0503S1U
  • 1S4E_1205S1U vs 1S4E_0324S1U
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate