1S4E_1205S1U
1S4E_1205S1U
Active
Description:  DC-DC
Manufacturer:  GAPTEC Electronic
History Price: $3.06
In Stock: 10720
1S4E_1205S1U vs 1S4E_2403S1U
Series
1S4E_S1U (1W)
1S4E_S1U (1W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
21.6V
Voltage - Input (Max)
13.2V
26.4V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
200mA
303mA
Power (Watts)
1 W
1 W
Voltage - Isolation
1 kV
1 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
-
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.79
0.77
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP Module
4-SIP Module