Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Delta Electronics AA15S0500A
AA15S0500A
Obsolete
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 5V 15W
Manufacturer:
Delta Electronics
Datasheet:
AA15S0500A Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA15S0500A vs AA10S1500A
Part No
AA15S0500A
AA10S1500A
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
AA15S (15W)
AA10S (10W)
Packaging
Box
Box
Status
Obsolete
Obsolete
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A
667mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Universal Input
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.75
0.75
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 4 Leads
4-DIP Module
Package / Case
2.91" L x 2.13" W x 0.77" H (74.0mm x 54.0mm x 19.5mm)
2.06" L x 1.07" W x 0.93" H (52.3mm x 27.2mm x 23.5mm)
Size / Dimension
CE, cUL, UL
CE, UL
Approval Agency
60950-1
60950-1