AA15S0500A
AA15S0500A
Obsolete
Description:  AC/DC CONVERTER 5V 15W
Manufacturer:  Delta Electronics
Datasheet:   AA15S0500A Datasheet
History Price: Obsolete
In Stock: 12000
AA15S0500A Specification
Specification
Part No
AA15S0500A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
AA15S (15W)
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3A
Current - Output (Max)
ITE (Commercial)
Applications
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.75
Efficiency
Through Hole
Mounting Type
7-DIP Module, 4 Leads
Package / Case
2.91" L x 2.13" W x 0.77" H (74.0mm x 54.0mm x 19.5mm)
Size / Dimension
CE, cUL, UL
Approval Agency
60950-1
AA15S0500A PDF Datasheet
AA15S0500A Related Parts
AA10S0300A
AA10S0300A
Delta Electronics
AC/DC CONVERTER 3.3V 10W
AA10S0500A
AA10S0500A
Delta Electronics
AC/DC CONVERTER 5V 10W
AA10S1200A
AA10S1200A
Delta Electronics
AC/DC CONVERTER 12V 10W
AA10S1500A
AA10S1500A
Delta Electronics
AC/DC CONVERTER 15V 10W
AA10S2400A
AA10S2400A
Delta Electronics
AC/DC CONVERTER 24V 10W
AA15D0512A
AA15D0512A
Delta Electronics
AC/DC CONVERTER 5V 12V 15W
AA15D1212A
AA15D1212A
Delta Electronics
AC/DC CONVERTER +/-12V 15W
AA15D1515A
AA15D1515A
Delta Electronics
AC/DC CONVERTER +/-15V 15W
AA15S1200A
AA15S1200A
Delta Electronics
AC/DC CONVERTER 12V 15W
AA15S2400A
AA15S2400A
Delta Electronics
AC/DC CONVERTER 24V 15W
AA15T051212A
AA15T051212A
Delta Electronics
AC/DC CONVERTER 5V +/-12V 15W
AA15T051515A
AA15T051515A
Delta Electronics
AC/DC CONVERTER 5V +/-15V 15W
AA15S0500A Compare Parts
  • AA15S0500A vs AA15T051212A
  • AA15S0500A vs AA15S2400A
  • AA15S0500A vs AA15S1200A
  • AA15S0500A vs AA15D1515A
  • AA15S0500A vs AA15D1212A
  • AA15S0500A vs AA15D0512A
  • AA15S0500A vs AA10S2400A
  • AA15S0500A vs AA10S1500A
  • AA15S0500A vs AA10S1200A
  • AA15S0500A vs AA10S0500A
  • AA15S0500A vs AA10S0300A
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.