Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5821N
PT5821N
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 16A
Manufacturer:
Texas Instruments
Datasheet:
PT5821N Datasheet
History Price: $26.25
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5821N vs PT5802N
Part No
PT5821N
PT5802N
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5820
Excalibur? PT5800
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
4.5V
Voltage - Input (Max)
13.2V
5.5V
Voltage - Output 1
3.3V
2.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
16A
18A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.9
0.92
Features
Through Hole
Through Hole
Operating Temperature
18-SIP Module
18-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-