Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5821N
PT5821N
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 16A
Manufacturer:
Texas Instruments
Datasheet:
PT5821N Datasheet
History Price: $26.25
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5821N Specification
Specification
Part No
PT5821N
Category
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Series
Excalibur? PT5820
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
16A
Current - Output (Max)
ITE (Commercial)
Power (Watts)
-
Voltage - Isolation
-40℃ ~ 85℃
Applications
0.9
Features
Through Hole
Operating Temperature
18-SIP Module
Efficiency
-
Mounting Type
-
Package / Case
-
PT5821N PDF Datasheet
PT5821N Datasheet
Click and Download: PT5821N Datasheet
PT5821N Related Parts
PT5021C
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5021J
Texas Instruments
DC DC CONVERTER -3.3V
PT5021N
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5022A
Texas Instruments
DC DC CONVERTER -5V
PT5022C
Texas Instruments
DC DC CONVERTER -5V
PT5022CT
Texas Instruments
DC DC CONVERTER -5V
PT5022H
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022L
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022M
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022N
Texas Instruments
DC DC CONVERTER -5V 1A
PT5023A
Texas Instruments
DC DC CONVERTER -9V .6A
PT5023C
Texas Instruments
DC DC CONVERTER -9V 0.6A
PT5821N Compare Parts
PT5821N vs PT5827C
PT5821N vs PT5827A
PT5821N vs PT5825N
PT5821N vs PT5824N
PT5821N vs PT5824C
PT5821N vs PT5824A
PT5821N vs PT5822N
PT5821N vs PT5821A
PT5821N vs PT5815C
PT5821N vs PT5814A
PT5821N vs PT5813C
PT5821N vs PT5806N
PT5821N vs PT5806A
PT5821N vs PT5805N
PT5821N vs PT5804N
PT5821N vs PT5804C
PT5821N vs PT5803N
PT5821N vs PT5802N
PT5821N vs PT5801N
PT5821N vs PT5801C
PT5821N vs PT5545N
PT5821N vs PT5544C
PT5821N vs PT5544A
PT5821N vs PT5541N
PT5821N vs PT5541C
PT5821N vs PT5541A
PT5821N vs PT5527A
PT5821N vs PT5526N
PT5821N vs PT5526A
PT5821N vs PT5525C
PT5821N vs PT5524C
PT5821N vs PT5524A
PT5821N vs PT5523C
PT5821N vs PT5523A
PT5821N vs PT5522N
PT5821N vs PT5522C
PT5821N vs PT5521C
PT5821N vs PT5521A
PT5821N vs PT5507C
PT5821N vs PT5506A
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets