Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions SLDN-12D1ALG
SLDN-12D1ALG
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 0.45-5.5V 66W
Manufacturer:
Bel Power Solutions
Datasheet:
SLDN-12D1ALG Datasheet
History Price: $21.34
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SLDN-12D1ALG vs SLDN-20D1ALG
Part No
SLDN-12D1ALG
SLDN-20D1ALG
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Bel Power Solutions
Series
SLDN-12D1Ax
SLDN-20D1Ax
Packaging
Tray
Tray
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
14.4V
14.4V
Voltage - Output 1
0.45 ~ 5.5V
0.45 ~ 5.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
12A
20A
Power (Watts)
66 W
110 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, OCP, OTP
Remote On/Off, OCP, OTP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.954
0.952
Mounting Type
Surface Mount
Surface Mount
Package / Case
17-SMD Module
16-SMD Module