SLDN-12D1ALG
SLDN-12D1ALG
Active
Description:  DC DC CONVERTER 0.45-5.5V 66W
Manufacturer:  Bel Power Solutions
History Price: $21.34
In Stock: 39600
SLDN-12D1ALG Specification
Specification
Part No
SLDN-12D1ALG
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
SLDN-12D1Ax
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
14.4V
Voltage - Output 1
0.45 ~ 5.5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
12A
Power (Watts)
66 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OTP
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.954
Mounting Type
Surface Mount
Package / Case
17-SMD Module
SLDN-12D1ALG PDF Datasheet
SLDN-12D1ALG Related Parts
SLDM-06D1ALG
SLDM-06D1ALG
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 33W
SLDM-06D1ALR
SLDM-06D1ALR
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 33W
SLDM-12D1ALG
SLDM-12D1ALG
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 66W
SLDM-12D1ALR
SLDM-12D1ALR
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 66W
SLDN-06D1ALG
SLDN-06D1ALG
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 33W
SLDN-20D1ALG
SLDN-20D1ALG
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 110W
SLDN-40E1ALG
SLDN-40E1ALG
Bel Power Solutions
DC DC CONVERTER 0.45-2V 80W
SLD10UCB-R
SLD10UCB-R
Bel Power Solutions
DC DC CONVERTER 2V 1.8V 23W
SLDN-12D1ALR
SLDN-12D1ALR
Bel Power Solutions
DC DC CONVERTER 0.45-5.5V 66W
SLDN-12D1ALG Compare Parts
  • SLDN-12D1ALG vs SLDN-20D1ALG
  • SLDN-12D1ALG vs SLDN-06D1ALG
  • SLDN-12D1ALG vs SLDM-12D1ALR
  • SLDN-12D1ALG vs SLDM-12D1ALG
  • SLDN-12D1ALG vs SLDM-06D1ALR
  • SLDN-12D1ALG vs SLDM-06D1ALG
  • SLDN-12D1ALG vs SLDN-12D1ALR
  • SLDN-12D1ALG vs SLD10UCB-R
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.