SLDN-40E1ALG
SLDN-40E1ALG
Active
Description:  DC DC CONVERTER 0.45-2V 80W
Manufacturer:  Bel Power Solutions
History Price: $33.5825
In Stock: 38800
SLDN-40E1ALG vs SLDN-12D1ALG
Series
SLDN-40E1Ax
SLDN-12D1Ax
Packaging
Tray
Tray
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
14.4V
14.4V
Voltage - Output 1
0.45 ~ 2V
0.45 ~ 5.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
40A
12A
Power (Watts)
80 W
66 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, OCP, OTP
Remote On/Off, OCP, OTP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.915
0.954
Mounting Type
Surface Mount
Surface Mount
Package / Case
19-SMD Module
17-SMD Module