1-1393809-4
1-1393809-4
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:  TE Connectivity
Datasheet:   1-1393809-4 Datasheet
History Price: $131.41
In Stock: 11600
1-1393809-4 vs 1-1462001-2
Series
V23154, AXICOM
MT2, AXICOM
Packaging
Bulk,Tray
Tube
Status
Obsolete
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
32VDC
3VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC, 150VDC - Max
250VAC, 220VDC - Max
Coil Current
18.8 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
22.6 VDC
2.1 VDC
Must Release Voltage
-
0.3 VDC
Operate Time
7.5 ms
5 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 70℃
-55℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver Nickel (AgNi), Gold (Au)