1-1393809-4
1-1393809-4
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:  TE Connectivity
Datasheet:   1-1393809-4 Datasheet
History Price: $131.41
In Stock: 11600
1-1393809-4 Specification
Specification
Part No
1-1393809-4
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
V23154, AXICOM
Packaging
Bulk,Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
32VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
125VAC, 150VDC - Max
Coil Current
18.8 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
22.6 VDC
Must Release Voltage
-
Operate Time
7.5 ms
Release Time
3 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
1-1393809-4 Related Parts
1-1393768-0
1-1393768-0
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393806-1
1-1393806-1
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 24V
1-1393808-6
1-1393808-6
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 72V
1-1393808-7
1-1393808-7
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 72V
1-1393809-5
1-1393809-5
TE Connectivity
RELAY GEN PURPOSE 6PST 2A 32V
1-1393809-8
1-1393809-8
TE Connectivity
RELAY GENERAL PURPOSE 2A 32V
1-1419130-8
1-1419130-8
TE Connectivity
RELAY TELECOM SPDT 1A 9V
1-1422002-0
1-1422002-0
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
1-1462001-2
1-1462001-2
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1462038-0
1-1462038-0
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
1-1462038-1
1-1462038-1
TE Connectivity
RELAY TELECOM DPDT 2A 3V
1-1462038-2
1-1462038-2
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
1-1393809-4 Compare Parts
  • 1-1393809-4 vs 1-1617054-1
  • 1-1393809-4 vs 1-1617050-2
  • 1-1393809-4 vs 1-1617045-1
  • 1-1393809-4 vs 1-1462042-2
  • 1-1393809-4 vs 1-1462042-1
  • 1-1393809-4 vs 1-1462039-5
  • 1-1393809-4 vs 1-1462038-9
  • 1-1393809-4 vs 1-1462038-8
  • 1-1393809-4 vs 1-1462038-7
  • 1-1393809-4 vs 1-1462038-6
  • 1-1393809-4 vs 1-1462038-5
  • 1-1393809-4 vs 1-1462038-4
  • 1-1393809-4 vs 1-1462038-3
  • 1-1393809-4 vs 1-1462038-2
  • 1-1393809-4 vs 1-1462038-1
  • 1-1393809-4 vs 1-1462038-0
  • 1-1393809-4 vs 1-1462001-2
  • 1-1393809-4 vs 1-1422002-0
  • 1-1393809-4 vs 1-1419130-8
  • 1-1393809-4 vs 1-1393809-8
  • 1-1393809-4 vs 1-1393809-5
  • 1-1393809-4 vs 1-1393808-7
  • 1-1393809-4 vs 1-1393808-6
  • 1-1393809-4 vs 1-1393806-1
  • 1-1393809-4 vs 1-1393768-0
  • 1-1393809-4 vs 1-1634228-4
  • 1-1393809-4 vs 1-1617790-8
  • 1-1393809-4 vs 1-1617774-7
  • 1-1393809-4 vs 1-1617735-0
  • 1-1393809-4 vs 1-1617608-3
  • 1-1393809-4 vs 1-1617606-4
  • 1-1393809-4 vs 1-1617599-4
  • 1-1393809-4 vs 1-1617598-7
  • 1-1393809-4 vs 1-1617587-1
  • 1-1393809-4 vs 1-1617577-2
  • 1-1393809-4 vs 1-1617575-8
  • 1-1393809-4 vs 1-1617572-2
  • 1-1393809-4 vs 1-1617572-0
  • 1-1393809-4 vs 1-1617569-2
  • 1-1393809-4 vs 1-1617569-0
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.