Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1393809-4
1-1393809-4
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:
TE Connectivity
Datasheet:
1-1393809-4 Datasheet
History Price: $131.41
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1393809-4 vs 1-1462039-5
Part No
1-1393809-4
1-1462039-5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
V23154, AXICOM
IM, AXICOM
Packaging
Bulk,Tray
Tube
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
32VDC
3VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC, 150VDC - Max
250VAC, 220VDC - Max
Coil Current
18.8 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
22.6 VDC
2.55 VDC
Must Release Voltage
-
0.3 VDC
Operate Time
7.5 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)