Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1393809-4
1-1393809-4
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:
TE Connectivity
Datasheet:
1-1393809-4 Datasheet
History Price: $131.41
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1393809-4 vs 1-1617045-1
Part No
1-1393809-4
1-1617045-1
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
V23154, AXICOM
MFW
Packaging
Bulk,Tray
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
32VDC
26.5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
28VDC - Nom
Switching Voltage
125VAC, 150VDC - Max
Non Latching
Coil Current
18.8 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
Plug In
-
Seal Rating
-
13.5 VDC
Coil Insulation
-
1.5 VDC
Must Operate Voltage
22.6 VDC
-65℃ ~ 125℃
Must Release Voltage
-
-
Operate Time
7.5 ms
General Purpose
Release Time
3 ms
1:00:00
Operating Temperature
-40℃ ~ 70℃
4 ms
Contact Material
Silver (Ag), Gold (Au)
4 ms