1-1393809-4
1-1393809-4
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:  TE Connectivity
Datasheet:   1-1393809-4 Datasheet
History Price: $131.41
In Stock: 14000
1-1393809-4 vs 1-1617050-2
Series
V23154, AXICOM
RH, CII
Packaging
Bulk,Tray
Bulk,Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
32VDC
26.5VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
28VDC - Max
Switching Voltage
125VAC, 150VDC - Max
Non Latching
Coil Current
18.8 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
Plug In
-
Seal Rating
-
13.5 VDC
Coil Insulation
-
2 VDC
Must Operate Voltage
22.6 VDC
-65℃ ~ 125℃
Must Release Voltage
-
-
Operate Time
7.5 ms
General Purpose
Release Time
3 ms
2:00:00
Operating Temperature
-40℃ ~ 70℃
8 ms
Contact Material
Silver (Ag), Gold (Au)
8 ms