1-1393809-4
1-1393809-4
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 32V
Manufacturer:  TE Connectivity
Datasheet:   1-1393809-4 Datasheet
History Price: $131.41
In Stock: 11600
1-1393809-4 vs 1-1617569-0
Series
V23154, AXICOM
MSDD, CII
Packaging
Bulk,Tray
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
32VDC
18VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
125VAC, 150VDC - Max
115VAC, 28VDC - Max
Coil Current
18.8 mA
Non Latching
Coil Type
Non Latching
Diode
Features
-
PC Pin
Termination Style
Plug In
Sealed - Hermetically
Seal Rating
-
11.3 VDC
Coil Insulation
-
1.5 VDC
Must Operate Voltage
22.6 VDC
4 ms
Must Release Voltage
-
7.5 ms
Operate Time
7.5 ms
-65℃ ~ 125℃
Release Time
3 ms
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
-40℃ ~ 70℃
General Purpose
Contact Material
Silver (Ag), Gold (Au)
Military