1-1462001-2
1-1462001-2
Obsolete
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462001-2 Datasheet
History Price: Obsolete
In Stock: 15200
1-1462001-2 vs 1-1393809-4
Series
MT2, AXICOM
V23154, AXICOM
Packaging
Tube
Bulk,Tray
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
3VDC
32VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
125VAC, 150VDC - Max
Coil Current
50 mA
18.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
22.6 VDC
Must Release Voltage
0.3 VDC
-
Operate Time
5 ms
7.5 ms
Release Time
3 ms
3 ms
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver (Ag), Gold (Au)