10LPCV2425
10LPCV2425
Active
Description:  SSR RELAY SPST-NO 25A 20-300V
Manufacturer:  Sensata Crydom
Datasheet:   10LPCV2425 Datasheet
History Price: $532.83
In Stock: 12400
10LPCV2425 vs 10LPCV2415
Series
LPCV
LPCV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
20 V ~ 300 V
20 V ~ 300 V
Load Current
25 A
15 A
Termination Style
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Package / Case
Module
Module
Supplier Device Package
-
-