10LPCV2425
10LPCV2425
Active
Description:  SSR RELAY SPST-NO 25A 20-300V
Manufacturer:  Sensata Crydom
Datasheet:   10LPCV2425 Datasheet
History Price: $532.83
In Stock: 12400
10LPCV2425 Specification
Specification
Part No
10LPCV2425
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
LPCV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
Voltage - Load
20 V ~ 300 V
Load Current
25 A
Termination Style
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Package / Case
Module
Supplier Device Package
-
10LPCV2425 PDF Datasheet
10LPCV2425 Compare Parts
  • 10LPCV2425 vs 10LPCV2440
  • 10LPCV2425 vs 10LPCV2415
  • 10LPCV2425 vs 10LPCV24110
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!