Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 1127700000
1127700000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-275V
Manufacturer:
Weidmuller
Datasheet:
1127700000 Datasheet
History Price: $38.3
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1127700000 vs 1127310000
Part No
1127700000
1127310000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24VDC
48VAC/DC
Voltage - Load
12 V ~ 275 V
3 V ~ 33 V
Load Current
1:00:00
2:00:00
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-