1127310000
1127310000
Active
Description:  SSR RELAY SPST-NO 2A 3-33V
Manufacturer:  Weidmuller
Datasheet:   1127310000 Datasheet
History Price: $32.412
In Stock: 34800
1127310000 Specification
Specification
Part No
1127310000
Category
Solid State Relays
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
48VAC/DC
Voltage - Load
3 V ~ 33 V
Load Current
2:00:00
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
1127310000 Related Parts
1126920000
1126920000
Weidmuller
SSR RELAY SPST-NO 100MA 0-48V
1126930000
1126930000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1126940000
1126940000
Weidmuller
SSR RELAY SPST-NO 100MA 0-48V
1126950000
1126950000
Weidmuller
SSR RELAY SPST-NO 3-48V
1126960000
1126960000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1126970000
1126970000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1126980000
1126980000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1126990000
1126990000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1127000000
1127000000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1127010000
1127010000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1127020000
1127020000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1127030000
1127030000
Weidmuller
SSR RELAY SPST-NO 0.1A 3-48V
1127310000 Compare Parts
  • 1127310000 vs 1127700000
  • 1127310000 vs 1127690000
  • 1127310000 vs 1127680000
  • 1127310000 vs 1127670000
  • 1127310000 vs 1127650000
  • 1127310000 vs 1127640000
  • 1127310000 vs 1127630000
  • 1127310000 vs 1127620000
  • 1127310000 vs 1127610000
  • 1127310000 vs 1127600000
  • 1127310000 vs 1127590000
  • 1127310000 vs 1127580000
  • 1127310000 vs 1127570000
  • 1127310000 vs 1127550000
  • 1127310000 vs 1127540000
  • 1127310000 vs 1127530000
  • 1127310000 vs 1127520000
  • 1127310000 vs 1127510000
  • 1127310000 vs 1127500000
  • 1127310000 vs 1127490000
  • 1127310000 vs 1127480000
  • 1127310000 vs 1127470000
  • 1127310000 vs 1127450000
  • 1127310000 vs 1127440000
  • 1127310000 vs 1127430000
  • 1127310000 vs 1127420000
  • 1127310000 vs 1127410000
  • 1127310000 vs 1127400000
  • 1127310000 vs 1127390000
  • 1127310000 vs 1127380000
  • 1127310000 vs 1127370000
  • 1127310000 vs 1127350000
  • 1127310000 vs 1127340000
  • 1127310000 vs 1127330000
  • 1127310000 vs 1127320000
  • 1127310000 vs 1127300000
  • 1127310000 vs 1127290000
  • 1127310000 vs 1127280000
  • 1127310000 vs 1127270000
  • 1127310000 vs 1127250000
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's